Samtec Inc. Connector, Header, 2Pos, 2Rows; Connector Systems Samtec TSW-101-22-G-Q-RA

Description
CONNECTOR, HEADER, 2POS, 2ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series; Connector Shroud:UnshroudedRoH S Compliant: Yes
Description
CONNECTOR, HEADER, 2POS, 2ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series; Connector Shroud:UnshroudedRoH S Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector Header 2Pos, 2Rows (part number 79P2966) from Samtec features a 2.54 mm (0.100") pitch and is designed for through-hole mounting. It is compatible with various mating connectors including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze with options for gold or tin plating over nickel. The connector operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. It has a voltage rating of up to 550 VAC depending on the mating connector used. The current rating per pin varies based on the mating connector, with values ranging from 4.3 A to 6.3 A. This product is RoHS compliant and lead-free solderable, making it suitable for a variety of applications in electronic designs.

Datasheet Summary
Powered by GS/AI

The Connector Header 2Pos, 2Rows (part number 79P2966) from Samtec features a 2.54 mm (0.100") pitch and is designed for through-hole mounting. It is compatible with various mating connectors including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze with options for gold or tin plating over nickel. The connector operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. It has a voltage rating of up to 550 VAC depending on the mating connector used. The current rating per pin varies based on the mating connector, with values ranging from 4.3 A to 6.3 A. This product is RoHS compliant and lead-free solderable, making it suitable for a variety of applications in electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 2Pos, 2Rows; Connector Systems Samtec - 79P2966 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 2Rows; Connector Systems Samtec
79P2966
Connector, Header, 2Pos, 2Rows; Connector Systems Samtec 79P2966
CONNECTOR, HEADER, 2POS, 2ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series; Connector Shroud:UnshroudedRoH S Compliant: Yes

CONNECTOR, HEADER, 2POS, 2ROWS; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series; Connector Shroud:UnshroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79P2966
Product Name Connector, Header, 2Pos, 2Rows; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Nicomatic North America
View Details