Samtec Inc. Connector, Header, 1Pos, 1Row; Connector Systems Samtec TSW-101-21-T-S-RA

Description
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 1Pos, 1Row; Connector Systems Samtec - 79P2959 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 1Pos, 1Row; Connector Systems Samtec
79P2959
Connector, Header, 1Pos, 1Row; Connector Systems Samtec 79P2959
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79P2959
Product Name Connector, Header, 1Pos, 1Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details