Samtec Inc. PCB Headers TSW-101-15-T-S

Description
Samtec TSW-101-15-T-S Pin Header
Request a Quote Datasheet
Description
Samtec TSW-101-15-T-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803274 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803274
PCB Headers 1803274
Samtec TSW-101-15-T-S Pin Header

Samtec TSW-101-15-T-S Pin Header

Supplier's Site
PCB Headers - 1803122 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803122
PCB Headers 1803122
Samtec TSW-101-15-T-S Pin Header

Samtec TSW-101-15-T-S Pin Header

Supplier's Site
Connector, Header, 1Pos, 1Row; Connector Systems Samtec - 79P2882 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 1Pos, 1Row; Connector Systems Samtec
79P2882
Connector, Header, 1Pos, 1Row; Connector Systems Samtec 79P2882
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1803274 79P2882
Product Name PCB Headers Connector, Header, 1Pos, 1Row; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1252-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG
View Details
2 suppliers
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
PCB Headers - 1731168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details