Samtec Inc. Connector, Header, 3Pos, 3Rows; Connector Systems Samtec TSW-101-10-T-T-RA

Description
CONNECTOR, HEADER, 3POS, 3ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:3Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series; Connector Shroud:UnshroudedRoH S Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 3POS, 3ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:3Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series; Connector Shroud:UnshroudedRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 3Pos, 3Rows; Connector Systems Samtec - 79P2807 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 3Rows; Connector Systems Samtec
79P2807
Connector, Header, 3Pos, 3Rows; Connector Systems Samtec 79P2807
CONNECTOR, HEADER, 3POS, 3ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:3Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series; Connector Shroud:UnshroudedRoH S Compliant: Yes

CONNECTOR, HEADER, 3POS, 3ROWS; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:3Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series; Connector Shroud:UnshroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79P2807
Product Name Connector, Header, 3Pos, 3Rows; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1511-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
PCB Headers - 1224729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details