Samtec Inc. Connector, Header, 3Pos, 3Rows; Connector Systems Samtec TSW-101-09-T-T-RA

Description
CONNECTOR, HEADER, 3POS, 3ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:3Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series; Connector Shroud:UnshroudedRoH S Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 3POS, 3ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:3Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series; Connector Shroud:UnshroudedRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 3Pos, 3Rows; Connector Systems Samtec - 79P2783 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 3Rows; Connector Systems Samtec
79P2783
Connector, Header, 3Pos, 3Rows; Connector Systems Samtec 79P2783
CONNECTOR, HEADER, 3POS, 3ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:3Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series; Connector Shroud:UnshroudedRoH S Compliant: Yes

CONNECTOR, HEADER, 3POS, 3ROWS; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:3Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series; Connector Shroud:UnshroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79P2783
Product Name Connector, Header, 3Pos, 3Rows; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details