Samtec Inc. PCB Headers TSW-101-09-G-T-RA

Description
Samtec TSW-101-09-G-T-RA Pin Header
Request a Quote Datasheet
Description
Samtec TSW-101-09-G-T-RA Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086521 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086521
PCB Headers 2086521
Samtec TSW-101-09-G-T-RA Pin Header

Samtec TSW-101-09-G-T-RA Pin Header

Supplier's Site
Connector, Header, 3Pos, 3Rows; Connector Systems Samtec - 79P2766 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 3Rows; Connector Systems Samtec
79P2766
Connector, Header, 3Pos, 3Rows; Connector Systems Samtec 79P2766
CONNECTOR, HEADER, 3POS, 3ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:3Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series; Connector Shroud:UnshroudedRoH S Compliant: Yes

CONNECTOR, HEADER, 3POS, 3ROWS; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:3Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series; Connector Shroud:UnshroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2086521 79P2766
Product Name PCB Headers Connector, Header, 3Pos, 3Rows; Connector Systems Samtec
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1333-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 12.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details