Samtec Inc.
Terminals
TSW-101-09-G-T-RA
Description
.100 Terminal Strip
Request a Quote
Email Supplier
Description
.100 Terminal Strip
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
TSW-101-09-G-T-RA |
|
Product Name
|
Terminals |
|
Mounting Options
|
Terminal Strip
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting Options
PCB
# of Contacts
12
Contacts Pitch
2.54 mm (0.10 inches)
View Details
3 suppliers
BlockMaster Electronics, Inc.
North American
10 to 3 AWG
Voltage Rating
600 volts
Current Rating
60 amps
View Details
Termination Options
Spring Clamp
North American
12 to 22 AWG
International
0.25 to 4.00 mm2
View Details