Samtec Inc. Connector, Header, 1Pos, 1Row; Connector Systems Samtec TSW-101-08-S-S

Description
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 1Pos, 1Row; Connector Systems Samtec - 12P1206 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 1Pos, 1Row; Connector Systems Samtec
12P1206
Connector, Header, 1Pos, 1Row; Connector Systems Samtec 12P1206
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12P1206
Product Name Connector, Header, 1Pos, 1Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data