The Connector Header 1Pos 1Row from Samtec, part number 12P1207, features a through-hole design with a 2.54 mm (0.100") pitch. It is compatible with various mating connectors including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze with options for gold or tin plating over nickel. This connector operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage rating varies depending on the mating connector, ranging from 400 VAC to 550 VAC. It is RoHS compliant and offers a current rating of up to 6.3 A per pin, depending on the mating type. This product is suitable for applications requiring reliable board-to-board connections.
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12P1207 |
| Product Name | Connector, Header, 1Pos, 1Row; Connector Systems Samtec |
| Connector Type | Board to Board Connector |