Samtec Inc. Connector, Header, 1Pos, 1Row; Pitch Spacing Samtec TSW-101-07-T-S

Description
CONNECTOR, HEADER, 1POS, 1ROW; Pitch Spacing:-; No. of Contacts:1Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 1POS, 1ROW; Pitch Spacing:-; No. of Contacts:1Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 1Pos, 1Row; Pitch Spacing Samtec - 56AC7148 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 1Pos, 1Row; Pitch Spacing Samtec
56AC7148
Connector, Header, 1Pos, 1Row; Pitch Spacing Samtec 56AC7148
CONNECTOR, HEADER, 1POS, 1ROW; Pitch Spacing:-; No. of Contacts:1Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 1POS, 1ROW; Pitch Spacing:-; No. of Contacts:1Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 56AC7148
Product Name Connector, Header, 1Pos, 1Row; Pitch Spacing Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Headers & Wire Housings - B5743-107-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102541-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
IC Socket Adapters - 4017800 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 0.6500 mm (0.0256 inches)
View Details