Samtec Inc. Rectangular Connectors - TSW-101-07-T-S TSW-101-07-T-S

Description
Manufacturer: Samtec Inc. Win Source Part Number: 937822-TSW-101-07-T- S Series: TSW Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Through Hole 1 position Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 937822-TSW-101-07-T- S Series: TSW Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Through Hole 1 position Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - TSW-101-07-T-S - 937822-TSW-101-07-T-S - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSW-101-07-T-S
937822-TSW-101-07-T-S
Rectangular Connectors - TSW-101-07-T-S 937822-TSW-101-07-T-S
Manufacturer: Samtec Inc. Win Source Part Number: 937822-TSW-101-07-T- S Series: TSW Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Through Hole 1 position Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 937822-TSW-101-07-T-S
Series: TSW
Operating Temperature Range: -55°C ~ 105°C
Features: Connector Header Through Hole 1 position
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-TSW-101-07-T-S
Electronic Connector 314-TSW-101-07-T-S
CONN HEADER VERT 1POS Product overview: TSW-101-07-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-101-07-T-S can be used for catalog matching and distributor lookup.

CONN HEADER VERT 1POS Product overview: TSW-101-07-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-101-07-T-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 1801227 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801227
PCB Headers 1801227
Samtec TSW-101-07-T-S Pin Header

Samtec TSW-101-07-T-S Pin Header

Supplier's Site
PCB Headers - 1802209P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802209P
PCB Headers 1802209P
Samtec TSW-101-07-T-S Pin Header

Samtec TSW-101-07-T-S Pin Header

Supplier's Site
PCB Headers - 1802209 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802209
PCB Headers 1802209
Samtec TSW-101-07-T-S Pin Header

Samtec TSW-101-07-T-S Pin Header

Supplier's Site
Connector, Header, 1Pos, 1Row; Connector Systems Samtec - 12P1195 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 1Pos, 1Row; Connector Systems Samtec
12P1195
Connector, Header, 1Pos, 1Row; Connector Systems Samtec 12P1195
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 937822-TSW-101-07-T-S 314-TSW-101-07-T-S 1801227 1802209P 12P1195
Product Name Rectangular Connectors - TSW-101-07-T-S Electronic Connector PCB Headers PCB Headers Connector, Header, 1Pos, 1Row; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector Board to Board Connector
Mounting Through Hole Through hole
Termination Solder Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPF-MB-M38 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
6 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Plug/Receptacle - 51544430 - Radwell International
Specs
Gender Female / Jack
View Details