Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101543-TSW-101-07-T
Number of Rows: 2
Termination: Solder
Number of Contacts: 2
Contact Plating: Tin
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1101543-TSW-101-07-T-D-.JABMX |
| Product Name | OEM Parts - OEM Parts (T - Z) - TSW-101-07-T-D-.JABMX |