Samtec Inc. PCB Headers TSW-101-07-L-S

Description
Samtec TSW-101-07-L-S Pin Header
Request a Quote Datasheet
Description
Samtec TSW-101-07-L-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1557952 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1557952
PCB Headers 1557952
Samtec TSW-101-07-L-S Pin Header

Samtec TSW-101-07-L-S Pin Header

Supplier's Site
PCB Headers - 1555307 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1555307
PCB Headers 1555307
Samtec TSW-101-07-L-S Pin Header

Samtec TSW-101-07-L-S Pin Header

Supplier's Site
Conn Unshrd Hdr Hdr 1 Pos Sldr St Th Rohs Compliant Samtec - 82AC0370 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 1 Pos Sldr St Th Rohs Compliant Samtec
82AC0370
Conn Unshrd Hdr Hdr 1 Pos Sldr St Th Rohs Compliant Samtec 82AC0370
CONN UNSHRD HDR HDR 1 POS SLDR ST TH ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 1 POS SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site
Connector, Header, 1Pos, 1Row; Connector Systems Samtec - 43K0412 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 1Pos, 1Row; Connector Systems Samtec
43K0412
Connector, Header, 1Pos, 1Row; Connector Systems Samtec 43K0412
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1557952 82AC0370 43K0412
Product Name PCB Headers Conn Unshrd Hdr Hdr 1 Pos Sldr St Th Rohs Compliant Samtec Connector, Header, 1Pos, 1Row; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details