Samtec Inc. PCB Headers TSW-101-07-L-D

Description
Samtec TSW-101-07-L-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-101-07-L-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1802134P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802134P
PCB Headers 1802134P
Samtec TSW-101-07-L-D Pin Header

Samtec TSW-101-07-L-D Pin Header

Supplier's Site
PCB Headers - 1802134 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802134
PCB Headers 1802134
Samtec TSW-101-07-L-D Pin Header

Samtec TSW-101-07-L-D Pin Header

Supplier's Site
PCB Headers - 1801205 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801205
PCB Headers 1801205
Samtec TSW-101-07-L-D Pin Header

Samtec TSW-101-07-L-D Pin Header

Supplier's Site
Connector, Header, 2Pos, 2Rows; Connector Systems Samtec - 12P1191 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 2Rows; Connector Systems Samtec
12P1191
Connector, Header, 2Pos, 2Rows; Connector Systems Samtec 12P1191
CONNECTOR, HEADER, 2POS, 2ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 2ROWS; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1802134P 1802134 12P1191
Product Name PCB Headers PCB Headers Connector, Header, 2Pos, 2Rows; Connector Systems Samtec
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29051-009DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
50 Ohm SMA Connector, SMA 90° Plug - 110207 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details