Samtec Inc. Conn Unshrd Hdr Hdr 1 Pos Sldr St Th Rohs Compliant Samtec TSW-101-06-S-S

Description
CONN UNSHRD HDR HDR 1 POS SLDR ST TH ROHS COMPLIANT: YES
Datasheet
Description
CONN UNSHRD HDR HDR 1 POS SLDR ST TH ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Unshrd Hdr Hdr 1 Pos Sldr St Th Rohs Compliant Samtec - 82AC0369 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 1 Pos Sldr St Th Rohs Compliant Samtec
82AC0369
Conn Unshrd Hdr Hdr 1 Pos Sldr St Th Rohs Compliant Samtec 82AC0369
CONN UNSHRD HDR HDR 1 POS SLDR ST TH ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 1 POS SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site
Connector, Header, 1Pos, 1Row; Connector Systems Samtec - 12P1186 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 1Pos, 1Row; Connector Systems Samtec
12P1186
Connector, Header, 1Pos, 1Row; Connector Systems Samtec 12P1186
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 82AC0369 12P1186
Product Name Conn Unshrd Hdr Hdr 1 Pos Sldr St Th Rohs Compliant Samtec Connector, Header, 1Pos, 1Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10075024-G01-22ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
ALTH DIN Rail - 2511121 - Galco Industrial Electronics
Specs
Connector Type DIN Connector
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-1611/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers