The Connector, Header, 1Pos, 1Row (part number 12P1180) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm (0.100 inches). It features a through-hole termination type and is unshrouded. The connector is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, with plating options available in gold or tin over nickel. It supports a voltage rating of up to 550 VAC when mated with specific connectors and has a current rating of up to 6.3 A per pin, depending on the mating connector type. The operating temperature range is from -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. This product is RoHS compliant and lead-free solderable, making it suitable for various electronic applications.
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12P1180 |
| Product Name | Connector, Header, 1Pos, 1Row; Connector Systems Samtec |
| Connector Type | Board to Board Connector |