Samtec Inc. Header, 2.54Mm, Boxed, 2X32 Position; Connector Systems Samtec TST-132-02-L-D

Description
HEADER, 2.54MM, BOXED, 2X32 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole; Product Range:TST Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, BOXED, 2X32 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole; Product Range:TST Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Boxed, 2X32 Position; Connector Systems Samtec - 79P2593 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Boxed, 2X32 Position; Connector Systems Samtec
79P2593
Header, 2.54Mm, Boxed, 2X32 Position; Connector Systems Samtec 79P2593
HEADER, 2.54MM, BOXED, 2X32 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole; Product Range:TST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 2.54MM, BOXED, 2X32 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole; Product Range:TST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79P2593
Product Name Header, 2.54Mm, Boxed, 2X32 Position; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

15+15 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews - M80-4613005 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5776 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details