Samtec Inc. Header, 2.54Mm, Boxed, 2X32 Position; Connector Systems Samtec TST-132-01-L-D

Description
HEADER, 2.54MM, BOXED, 2X32 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole; Product Range:TST Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, BOXED, 2X32 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole; Product Range:TST Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Boxed, 2X32 Position; Connector Systems Samtec - 79P2582 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Boxed, 2X32 Position; Connector Systems Samtec
79P2582
Header, 2.54Mm, Boxed, 2X32 Position; Connector Systems Samtec 79P2582
HEADER, 2.54MM, BOXED, 2X32 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole; Product Range:TST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 2.54MM, BOXED, 2X32 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole; Product Range:TST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79P2582
Product Name Header, 2.54Mm, Boxed, 2X32 Position; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 PCB Mounting Staples - 114555P11 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers