Samtec Inc. Header, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec TST-120-04-T-D-RA-20

Description
HEADER, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TST Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TST Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 79P2424 - Newark, An Avnet Company
Chicago, IL, United States
Header, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
79P2424
Header, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 79P2424
HEADER, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TST Series RoHS Compliant: Yes

HEADER, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TST Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TST-120-04-T-D-RA-20
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TST-120-04-T-D-RA-20
CONN HEADER R/A 40POS 2.54MM

CONN HEADER R/A 40POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 79P2424 TST-120-04-T-D-RA-20
Product Name Header, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-K00 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
Terminal Blocks - 39.3218 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Female connector/socket - 713-1105/037-000 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers