Samtec Inc. Rectangular Connectors - TST-120-01-T-D TST-120-01-T-D

Description
Manufacturer: Samtec Inc. Win Source Part Number: 937811-TST-120-01-T- D Series: Flex Stack, TST Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Through Hole 40 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole Family Name: TST-120 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 2 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 937811-TST-120-01-T- D Series: Flex Stack, TST Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Through Hole 40 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole Family Name: TST-120 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 2 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - TST-120-01-T-D - 937811-TST-120-01-T-D - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TST-120-01-T-D
937811-TST-120-01-T-D
Rectangular Connectors - TST-120-01-T-D 937811-TST-120-01-T-D
Manufacturer: Samtec Inc. Win Source Part Number: 937811-TST-120-01-T- D Series: Flex Stack, TST Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Through Hole 40 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole Family Name: TST-120 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 2 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 937811-TST-120-01-T-D
Series: Flex Stack, TST
Operating Temperature Range: -55°C ~ 105°C
Features: Connector Header Through Hole 40 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole
Family Name: TST-120
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 2 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-TST-120-01-T-D
Electronic Connector 314-TST-120-01-T-D
CONN HEADER VERT 40POS 2.54MM Product overview: TST-120-01-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TST-120-01-T-D can be used for catalog matching and distributor lookup.

CONN HEADER VERT 40POS 2.54MM Product overview: TST-120-01-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TST-120-01-T-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header, 2.54Mm, Boxed, 2X20 Position; Connector Systems Samtec - 79P2359 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Boxed, 2X20 Position; Connector Systems Samtec
79P2359
Header, 2.54Mm, Boxed, 2X20 Position; Connector Systems Samtec 79P2359
HEADER, 2.54MM, BOXED, 2X20 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:TST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 2.54MM, BOXED, 2X20 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:TST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 937811-TST-120-01-T-D 314-TST-120-01-T-D 79P2359
Product Name Rectangular Connectors - TST-120-01-T-D Electronic Connector Header, 2.54Mm, Boxed, 2X20 Position; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-107-476-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details