Samtec Inc. Header, 2.54Mm, Boxed, 2X17 Position; Connector Systems Samtec TST-117-04-L-D-RA

Description
HEADER, 2.54MM, BOXED, 2X17 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TST Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, BOXED, 2X17 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TST Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Boxed, 2X17 Position from Samtec is designed for wire-to-board applications with a pitch spacing of 2.54mm. It features 34 contacts arranged in two rows and utilizes a through-hole right angle termination type. The insulator material is black glass-filled polyester, providing durability and stability. The header has a minimum insulation resistance of 5000 MΩ and can handle a current rating of 3.4 A per pin, with an operating temperature range of -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. The product is RoHS compliant and has a flammability rating of UL 94V-O. It is suitable for various applications requiring reliable electrical connections.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Boxed, 2X17 Position from Samtec is designed for wire-to-board applications with a pitch spacing of 2.54mm. It features 34 contacts arranged in two rows and utilizes a through-hole right angle termination type. The insulator material is black glass-filled polyester, providing durability and stability. The header has a minimum insulation resistance of 5000 MΩ and can handle a current rating of 3.4 A per pin, with an operating temperature range of -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. The product is RoHS compliant and has a flammability rating of UL 94V-O. It is suitable for various applications requiring reliable electrical connections.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Boxed, 2X17 Position; Connector Systems Samtec - 48P5600 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Boxed, 2X17 Position; Connector Systems Samtec
48P5600
Header, 2.54Mm, Boxed, 2X17 Position; Connector Systems Samtec 48P5600
HEADER, 2.54MM, BOXED, 2X17 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TST Series RoHS Compliant: Yes

HEADER, 2.54MM, BOXED, 2X17 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TST Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48P5600
Product Name Header, 2.54Mm, Boxed, 2X17 Position; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products