Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
SAMTEC INC.
TST-116-04-F-D-RA -- IC & COMPONENT SOCKETS
Samtec Inc.
IC & Component Sockets
TST-116-04-F-D-RA
Description
Slim Body Double-Row IDC Male Assemblies
Request a Quote
Email Supplier
Description
Slim Body Double-Row IDC Male Assemblies
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
TST-116-04-F-D-RA
IC & Component Sockets
TST-116-04-F-D-RA
Slim Body Double-Row IDC Male Assemblies
Slim Body Double-Row IDC Male Assemblies
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Electrical Connectors
Product Number
TST-116-04-F-D-RA
Product Name
IC & Component Sockets
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Shenzhen QH Industrial Co., Ltd
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male
Specs
Geometry
Right Angle
View Details
MPF Products, INC.
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins
A2376-1-CN
Specs
Connector Type
D-Sub Connector
Gender
Male / Plug
View Details
SCHURTER Inc
Power Entry Modules (PEM)
3-109-598
Specs
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
2
suppliers
Smiths Interconnect, a Molex company
MDD Series: High density PCB Connectors
Specs
Connector Type
Board Mount Connector; Board to Board Connector; Military Connector
View Details