Samtec Inc. IC & Component Sockets TST-116-02-L-D

Description
Slim Body Double-Row IDC Male Assemblies
Request a Quote
Description
Slim Body Double-Row IDC Male Assemblies
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
TST-116-02-L-D
IC & Component Sockets TST-116-02-L-D
Slim Body Double-Row IDC Male Assemblies

Slim Body Double-Row IDC Male Assemblies

Buy Now
Singapore, Singapore
Electronic Connector
314-TST-116-02-L-D
Electronic Connector 314-TST-116-02-L-D
CONN HEADER VERT 32POS 2.54MM Product overview: TST-116-02-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TST-116-02-L-D can be used for catalog matching and distributor lookup.

CONN HEADER VERT 32POS 2.54MM Product overview: TST-116-02-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TST-116-02-L-D can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - TST-116-02-L-D - 937810-TST-116-02-L-D - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TST-116-02-L-D
937810-TST-116-02-L-D
Rectangular Connectors - TST-116-02-L-D 937810-TST-116-02-L-D
Manufacturer: Samtec Inc. Win Source Part Number: 937810-TST-116-02-L- D Series: Flex Stack, TST Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole 32 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole Family Name: TST-116 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 937810-TST-116-02-L-D
Series: Flex Stack, TST
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole 32 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole
Family Name: TST-116
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - TST-116-02-L-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TST-116-02-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TST-116-02-L-D
CONN HEADER VERT 32POS 2.54MM

CONN HEADER VERT 32POS 2.54MM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TST-116-02-L-D 314-TST-116-02-L-D 937810-TST-116-02-L-D TST-116-02-L-D
Product Name IC & Component Sockets Electronic Connector Rectangular Connectors - TST-116-02-L-D Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Termination Solder Solder
Voltage Rating 425 to 600 volts
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
3 Pos. Female SIL RG174/179/316 Cable Conn. Kit, Jackscrews - M80-4000000F1-03-307-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details