Samtec Inc. Header, 2.54Mm, Boxed, 2X15 Position; Connector Systems Samtec TST-115-04-L-D-RA

Description
HEADER, 2.54MM, BOXED, 2X15 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TST Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, BOXED, 2X15 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TST Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Boxed, 2x15 Position (part number 79P2196) from Samtec is a shrouded IDC header designed for wire-to-board applications. It features a pitch spacing of 2.54mm and consists of 30 contacts arranged in two rows. The insulator material is black glass-filled polyester, providing durability and stability. The header has an insulation resistance of 5000 MΩ minimum and is rated for a current of 3.4 A per pin when one pin is powered per row. It operates within a temperature range of -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The product is RoHS compliant and has a flammability rating of UL 94V-O. It is suitable for various lead styles and plating options, including gold and tin finishes. This header is ideal for applications requiring reliable electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Boxed, 2x15 Position (part number 79P2196) from Samtec is a shrouded IDC header designed for wire-to-board applications. It features a pitch spacing of 2.54mm and consists of 30 contacts arranged in two rows. The insulator material is black glass-filled polyester, providing durability and stability. The header has an insulation resistance of 5000 MΩ minimum and is rated for a current of 3.4 A per pin when one pin is powered per row. It operates within a temperature range of -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The product is RoHS compliant and has a flammability rating of UL 94V-O. It is suitable for various lead styles and plating options, including gold and tin finishes. This header is ideal for applications requiring reliable electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Boxed, 2X15 Position; Connector Systems Samtec - 79P2196 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Boxed, 2X15 Position; Connector Systems Samtec
79P2196
Header, 2.54Mm, Boxed, 2X15 Position; Connector Systems Samtec 79P2196
HEADER, 2.54MM, BOXED, 2X15 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TST Series RoHS Compliant: Yes

HEADER, 2.54MM, BOXED, 2X15 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TST Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79P2196
Product Name Header, 2.54Mm, Boxed, 2X15 Position; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products