CONN HEADER VERT 28POS 2.54MM Product overview: TST-114-01-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TST-114-01-G-D can be used for catalog matching and distributor lookup.
Slim Body Double-Row IDC Male Assemblies
Manufacturer: Samtec Inc.
Win Source Part Number: 937808-TST-114-01-G-
Series: Flex Stack, TST
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole 28 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole
Family Name: TST-114
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040
CONN HEADER VERT 28POS 2.54MM
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 314-TST-114-01-G-D | TST-114-01-G-D | 937808-TST-114-01-G-D | TST-114-01-G-D |
| Product Name | Electronic Connector | IC & Component Sockets | Rectangular Connectors - TST-114-01-G-D | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Termination | Solder | Solder | ||
| Voltage Rating | 425 to 600 volts | |||
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty; Wire to Board Connector |