Samtec Inc. Conn Shrd Hdr Hdr 26 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec TST-113-04-S-D-RA

Description
CONN SHRD HDR HDR 26 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES
Datasheet
Description
CONN SHRD HDR HDR 26 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Shrd Hdr Hdr 26 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec - 84AC3097 - Newark, An Avnet Company
Chicago, IL, United States
Conn Shrd Hdr Hdr 26 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec
84AC3097
Conn Shrd Hdr Hdr 26 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec 84AC3097
CONN SHRD HDR HDR 26 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES

CONN SHRD HDR HDR 26 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES

Supplier's Site
Header, 26 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 79P2113 - Newark, An Avnet Company
Chicago, IL, United States
Header, 26 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
79P2113
Header, 26 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 79P2113
HEADER, 26 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TST Series RoHS Compliant: Yes

HEADER, 26 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TST Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 84AC3097 79P2113
Product Name Conn Shrd Hdr Hdr 26 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec Header, 26 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products