Samtec Inc. Header, 2.54Mm, Boxed, 2X13 Position; Connector Systems Samtec TST-113-04-L-D-RA

Description
HEADER, 2.54MM, BOXED, 2X13 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TST Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, BOXED, 2X13 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TST Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Boxed, 2X13 Position; Connector Systems Samtec - 79P2109 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Boxed, 2X13 Position; Connector Systems Samtec
79P2109
Header, 2.54Mm, Boxed, 2X13 Position; Connector Systems Samtec 79P2109
HEADER, 2.54MM, BOXED, 2X13 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TST Series RoHS Compliant: Yes

HEADER, 2.54MM, BOXED, 2X13 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TST Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79P2109
Product Name Header, 2.54Mm, Boxed, 2X13 Position; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products