Samtec Inc. PCB Headers TST-113-01-L-D

Description
Samtec TST-113-01-L-D PCB Header
Request a Quote Datasheet
Description
Samtec TST-113-01-L-D PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2001669 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001669
PCB Headers 2001669
Samtec TST-113-01-L-D PCB Header

Samtec TST-113-01-L-D PCB Header

Supplier's Site
Header, 2.54Mm, Boxed, 2X13 Position; Connector Systems Samtec - 79P2070 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Boxed, 2X13 Position; Connector Systems Samtec
79P2070
Header, 2.54Mm, Boxed, 2X13 Position; Connector Systems Samtec 79P2070
HEADER, 2.54MM, BOXED, 2X13 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:TST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 2.54MM, BOXED, 2X13 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:TST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2001669 79P2070
Product Name PCB Headers Header, 2.54Mm, Boxed, 2X13 Position; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - ASF.00.250.NTA-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details