Samtec Inc. PCB Headers TST-113-01-G-D

Description
Samtec TST-113-01-G-D PCB Header
Request a Quote Datasheet
Description
Samtec TST-113-01-G-D PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803429 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803429
PCB Headers 1803429
Samtec TST-113-01-G-D PCB Header

Samtec TST-113-01-G-D PCB Header

Supplier's Site
PCB Headers - 1803119 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803119
PCB Headers 1803119
Samtec TST-113-01-G-D PCB Header

Samtec TST-113-01-G-D PCB Header

Supplier's Site
Header, 2.54Mm, Boxed, 2X13 Position; Connector Systems Samtec - 79P2062 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Boxed, 2X13 Position; Connector Systems Samtec
79P2062
Header, 2.54Mm, Boxed, 2X13 Position; Connector Systems Samtec 79P2062
HEADER, 2.54MM, BOXED, 2X13 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:TST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 2.54MM, BOXED, 2X13 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:TST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1803429 79P2062
Product Name PCB Headers Header, 2.54Mm, Boxed, 2X13 Position; Connector Systems Samtec
Connector Type Board to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29500-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details