Samtec TST-112-01-G-D PCB Header
Manufacturer: Samtec Inc.
Win Source Part Number: 937807-TST-112-01-G-
Series: Flex Stack, TST
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole 24 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole
Family Name: TST-112
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM10839, TST-112-01-G-D-ND
CONN HEADER VERT 24POS 2.54MM Product overview: TST-112-01-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TST-112-01-G-D can be used for catalog matching and distributor lookup.
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2001668 | 937807-TST-112-01-G-D | 314-TST-112-01-G-D |
| Product Name | PCB Headers | Rectangular Connectors - TST-112-01-G-D | Electronic Connector |
| Geometry | Straight; Straight |