Samtec Inc. PCB Headers TST-110-04-G-D-RA

Description
Samtec TST-110-04-G-D-RA PCB Header
Request a Quote Datasheet
Description
Samtec TST-110-04-G-D-RA PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2001666 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001666
PCB Headers 2001666
Samtec TST-110-04-G-D-RA PCB Header

Samtec TST-110-04-G-D-RA PCB Header

Supplier's Site
PCB Headers - 2001665 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001665
PCB Headers 2001665
Samtec TST-110-04-G-D-RA PCB Header

Samtec TST-110-04-G-D-RA PCB Header

Supplier's Site
Header, 2.54Mm, Boxed, 2X10 Position; Connector Systems Samtec - 79P1961 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Boxed, 2X10 Position; Connector Systems Samtec
79P1961
Header, 2.54Mm, Boxed, 2X10 Position; Connector Systems Samtec 79P1961
HEADER, 2.54MM, BOXED, 2X10 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TST Series RoHS Compliant: Yes

HEADER, 2.54MM, BOXED, 2X10 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TST Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2001666 79P1961
Product Name PCB Headers Header, 2.54Mm, Boxed, 2X10 Position; Connector Systems Samtec
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3331-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers