Samtec Inc. PCB Headers TST-110-01-T-D

Description
Samtec TST-110-01-T-D PCB Header
Request a Quote Datasheet
Description
Samtec TST-110-01-T-D PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803118 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803118
PCB Headers 1803118
Samtec TST-110-01-T-D PCB Header

Samtec TST-110-01-T-D PCB Header

Supplier's Site
PCB Headers - 1803413 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803413
PCB Headers 1803413
Samtec TST-110-01-T-D PCB Header

Samtec TST-110-01-T-D PCB Header

Supplier's Site
Header, 2.54Mm, Boxed, 2X10 Position; Connector Systems Samtec - 79P1925 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Boxed, 2X10 Position; Connector Systems Samtec
79P1925
Header, 2.54Mm, Boxed, 2X10 Position; Connector Systems Samtec 79P1925
HEADER, 2.54MM, BOXED, 2X10 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 2.54MM, BOXED, 2X10 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1803118 79P1925
Product Name PCB Headers Header, 2.54Mm, Boxed, 2X10 Position; Connector Systems Samtec
Connector Type Board to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-576-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details