Samtec Inc. Header, 20 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec TST-110-01-L-D-16

Description
HEADER, 20 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TST Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 20 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TST Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 20 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 79P1916 - Newark, An Avnet Company
Chicago, IL, United States
Header, 20 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
79P1916
Header, 20 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 79P1916
HEADER, 20 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TST Series RoHS Compliant: Yes

HEADER, 20 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TST Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79P1916
Product Name Header, 20 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Bantam Plug - SALE-9318 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details