Samtec Inc. Electronic Connector TST-108-04-S-D-RA

Description
CONN HEADER R/A 16POS 2.54MM Product overview: TST-108-04-S-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TST-108-04-S-D-R A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER R/A 16POS 2.54MM Product overview: TST-108-04-S-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TST-108-04-S-D-R A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
314-TST-108-04-S-D-RA
Electronic Connector 314-TST-108-04-S-D-RA
CONN HEADER R/A 16POS 2.54MM Product overview: TST-108-04-S-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TST-108-04-S-D-R A can be used for catalog matching and distributor lookup.

CONN HEADER R/A 16POS 2.54MM Product overview: TST-108-04-S-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TST-108-04-S-D-RA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - TST-108-04-S-D-RA - 798512-TST-108-04-S-D-RA - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TST-108-04-S-D-RA
798512-TST-108-04-S-D-RA
Rectangular Connectors - TST-108-04-S-D-RA 798512-TST-108-04-S-D-RA
Manufacturer: Samtec Inc. Win Source Part Number: 798512-TST-108-04-S- D-RA Series: Flex Stack, TST Packaging: Tube Number of Positions: 16 Operating Temperature Range: -55°C ~ 125°C Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Current Rating: 3.4A per Contact Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Family Name: TSS Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.130" (3.30mm) Insulation Height: 0.365" (9.27mm) Contact Shape: Square Contact Length - Mating: 0.250" (6.35mm) Alternative Parts (Cross-Reference): TST-108-04-G-D-RA; TST-108-04-H-D-RA; TST-108-04-T-D-RA; Introduction Date: October 07, 2003 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 798512-TST-108-04-S-D-RA
Series: Flex Stack, TST
Packaging: Tube
Number of Positions: 16
Operating Temperature Range: -55°C ~ 125°C
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Current Rating: 3.4A per Contact
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Family Name: TSS
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.130" (3.30mm)
Insulation Height: 0.365" (9.27mm)
Contact Shape: Square
Contact Length - Mating: 0.250" (6.35mm)
Alternative Parts (Cross-Reference): TST-108-04-G-D-RA; TST-108-04-H-D-RA; TST-108-04-T-D-RA;
Introduction Date: October 07, 2003
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Header, 16 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 79P1852 - Newark, An Avnet Company
Chicago, IL, United States
Header, 16 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
79P1852
Header, 16 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 79P1852
HEADER, 16 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TST Series RoHS Compliant: Yes

HEADER, 16 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TST Series RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Shrd Hdr Hdr 16 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec - 84AC3094 - Newark, An Avnet Company
Chicago, IL, United States
Conn Shrd Hdr Hdr 16 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec
84AC3094
Conn Shrd Hdr Hdr 16 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec 84AC3094
CONN SHRD HDR HDR 16 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES

CONN SHRD HDR HDR 16 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-TST-108-04-S-D-RA 798512-TST-108-04-S-D-RA 79P1852 84AC3094
Product Name Electronic Connector Rectangular Connectors - TST-108-04-S-D-RA Header, 16 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec Conn Shrd Hdr Hdr 16 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec
Termination Solder Solder Through Hole Right Angle
Unlock Full Specs
to access all available technical data