Samtec Inc. Header, 2.54Mm, Boxed, 2X8 Position; Connector Systems Samtec TST-108-02-L-D

Description
HEADER, 2.54MM, BOXED, 2X8 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TST Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Description
HEADER, 2.54MM, BOXED, 2X8 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TST Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Boxed, 2x8 Position from Samtec is a shrouded IDC header designed for wire-to-board applications. It features a pitch spacing of 2.54mm and consists of 16 contacts arranged in two rows. The insulator material is black glass-filled polyester or natural PCT, depending on the variant, and it is RoHS compliant. The header has an insulation resistance of a minimum of 5000 MΩ and a current rating of 3.4 A per pin when one pin is powered per row. It operates within a temperature range of -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The product is available with various plating options, including gold and tin, and is suitable for through-hole mounting. The header is recognized for its mechanical stability and is compatible with specific Samtec connector series.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Boxed, 2x8 Position from Samtec is a shrouded IDC header designed for wire-to-board applications. It features a pitch spacing of 2.54mm and consists of 16 contacts arranged in two rows. The insulator material is black glass-filled polyester or natural PCT, depending on the variant, and it is RoHS compliant. The header has an insulation resistance of a minimum of 5000 MΩ and a current rating of 3.4 A per pin when one pin is powered per row. It operates within a temperature range of -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The product is available with various plating options, including gold and tin, and is suitable for through-hole mounting. The header is recognized for its mechanical stability and is compatible with specific Samtec connector series.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Boxed, 2X8 Position; Connector Systems Samtec - 79P1818 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Boxed, 2X8 Position; Connector Systems Samtec
79P1818
Header, 2.54Mm, Boxed, 2X8 Position; Connector Systems Samtec 79P1818
HEADER, 2.54MM, BOXED, 2X8 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 2.54MM, BOXED, 2X8 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79P1818
Product Name Header, 2.54Mm, Boxed, 2X8 Position; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2238/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details