Samtec Inc. PCB Headers TST-108-01-L-D

Description
Samtec TST-108-01-L-D PCB Header
Request a Quote Datasheet
Description
Samtec TST-108-01-L-D PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803384 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803384
PCB Headers 1803384
Samtec TST-108-01-L-D PCB Header

Samtec TST-108-01-L-D PCB Header

Supplier's Site
PCB Headers - 1803116 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803116
PCB Headers 1803116
Samtec TST-108-01-L-D PCB Header

Samtec TST-108-01-L-D PCB Header

Supplier's Site
Header, 2.54Mm, Boxed, 2X8 Position; Connector Systems Samtec - 33P9670 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Boxed, 2X8 Position; Connector Systems Samtec
33P9670
Header, 2.54Mm, Boxed, 2X8 Position; Connector Systems Samtec 33P9670
HEADER, 2.54MM, BOXED, 2X8 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 2.54MM, BOXED, 2X8 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Shrd Hdr Hdr 16 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec - 82AC0368 - Newark, An Avnet Company
Chicago, IL, United States
Conn Shrd Hdr Hdr 16 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
82AC0368
Conn Shrd Hdr Hdr 16 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec 82AC0368
CONN SHRD HDR HDR 16 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

CONN SHRD HDR HDR 16 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1803384 33P9670 82AC0368
Product Name PCB Headers Header, 2.54Mm, Boxed, 2X8 Position; Connector Systems Samtec Conn Shrd Hdr Hdr 16 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
Connector Type Board to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-103-779-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details