The Header, 16 Contacts, 2 Rows, Through Hole, 2.54 mm from Samtec is designed for wire-to-board applications. It features a pitch spacing of 2.54 mm and is compliant with RoHS standards. The header is constructed with a black glass-filled polyester insulator material, providing durability and reliability. It has an insulation resistance of a minimum of 5000 MΩ and can handle a current rating of 3.4 A per pin when two pins are powered. The operating temperature range is from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The terminal material is phosphor bronze, with options for gold or tin plating over nickel. The product is suitable for wave soldering and is UL 94V-O rated for flammability. This header is compatible with IDSD and SMSD connectors, making it versatile for various applications.
HEADER, 16 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Wire-to-Boar
CONN HEADER VERT 16POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 79P1794 | TST-108-01-L-D-14 |
| Product Name | Header, 16 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Wire to Board Connector | Rectangular Connectors, Heavy Duty; Wire to Board Connector |