Samtec Inc. PCB Headers TST-108-01-G-D

Description
Samtec TST-108-01-G-D PCB Header
Request a Quote Datasheet
Description
Samtec TST-108-01-G-D PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803345 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803345
PCB Headers 1803345
Samtec TST-108-01-G-D PCB Header

Samtec TST-108-01-G-D PCB Header

Supplier's Site
PCB Headers - 1803115 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803115
PCB Headers 1803115
Samtec TST-108-01-G-D PCB Header

Samtec TST-108-01-G-D PCB Header

Supplier's Site
Header, 2.54Mm, Boxed, 2X8 Position; Connector Systems Samtec - 40C1549 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Boxed, 2X8 Position; Connector Systems Samtec
40C1549
Header, 2.54Mm, Boxed, 2X8 Position; Connector Systems Samtec 40C1549
HEADER, 2.54MM, BOXED, 2X8 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 2.54MM, BOXED, 2X8 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1803345 40C1549
Product Name PCB Headers Header, 2.54Mm, Boxed, 2X8 Position; Connector Systems Samtec
Connector Type Board to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details