Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TST-107-03-S-D

Description
CONN HEADER VERT 14POS 2.54MM
Datasheet
Description
CONN HEADER VERT 14POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TST-107-03-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TST-107-03-S-D
CONN HEADER VERT 14POS 2.54MM

CONN HEADER VERT 14POS 2.54MM

Supplier's Site
Header, 14 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 79P1740 - Newark, An Avnet Company
Chicago, IL, United States
Header, 14 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
79P1740
Header, 14 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 79P1740
HEADER, 14 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TST Series RoHS Compliant: Yes

HEADER, 14 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TST Series RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Shrd Hdr Hdr 14 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec - 38AH2966 - Newark, An Avnet Company
Chicago, IL, United States
Conn Shrd Hdr Hdr 14 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
38AH2966
Conn Shrd Hdr Hdr 14 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec 38AH2966
CONN SHRD HDR HDR 14 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

CONN SHRD HDR HDR 14 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TST-107-03-S-D 79P1740 38AH2966
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 14 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec Conn Shrd Hdr Hdr 14 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

XG4 Flat Cable Connectors - XG4S-1604 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Voltage Rating 250 volts
View Details
2 suppliers