Samtec Inc. Connector, Header, 14Pos, 2Row, 2.54Mm; Pitch Spacing Samtec TST-107-01-T-D

Description
CONNECTOR, HEADER, 14POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:14Contacts; Gender:Header; Product Range:TST Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 14POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:14Contacts; Gender:Header; Product Range:TST Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 14Pos, 2Row, 2.54Mm; Pitch Spacing Samtec - 56AC7140 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
56AC7140
Connector, Header, 14Pos, 2Row, 2.54Mm; Pitch Spacing Samtec 56AC7140
CONNECTOR, HEADER, 14POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:14Contacts; Gender:Header; Product Range:TST Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes

CONNECTOR, HEADER, 14POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:14Contacts; Gender:Header; Product Range:TST Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes

Supplier's Site
Conn Shrd Hdr Hdr 14 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec - 38AH2965 - Newark, An Avnet Company
Chicago, IL, United States
Conn Shrd Hdr Hdr 14 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
38AH2965
Conn Shrd Hdr Hdr 14 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec 38AH2965
CONN SHRD HDR HDR 14 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

CONN SHRD HDR HDR 14 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 56AC7140 38AH2965
Product Name Connector, Header, 14Pos, 2Row, 2.54Mm; Pitch Spacing Samtec Conn Shrd Hdr Hdr 14 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole
Contact Plating Tin Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1341338-20021121-00014C8LF - Win Source Electronics
Specs
Product Type IC Headers
Mounting Surface Mount
Voltage Rating 125 volts
View Details
2 suppliers
Headers & Wire Housings - G125-FV10805F1-2AB2ABP - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
646 Series FlatPack Contactor for 1 1/4
Specs
Product Type IC Socket
Contact Plating Gold
View Details