Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TST-107-01-L-D-LL

Description
CONN HEADER VERT 14POS 2.54MM
Description
CONN HEADER VERT 14POS 2.54MM

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TST-107-01-L-D-LL
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TST-107-01-L-D-LL
CONN HEADER VERT 14POS 2.54MM

CONN HEADER VERT 14POS 2.54MM

Supplier's Site
Connector, Header, 14 Position, 2Row, 2.54Mm; Connector Systems Samtec - 79P1691 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14 Position, 2Row, 2.54Mm; Connector Systems Samtec
79P1691
Connector, Header, 14 Position, 2Row, 2.54Mm; Connector Systems Samtec 79P1691
CONNECTOR, HEADER, 14 POSITION, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TST Series RoHS Compliant: Yes

CONNECTOR, HEADER, 14 POSITION, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TST Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TST-107-01-L-D-LL 79P1691
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 14 Position, 2Row, 2.54Mm; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

6 Pos. Female SIL RG174/179/316 Cable Conn. Kit, Jackscrews - M80-4000000F2-06-307-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details