Samtec Inc. PCB Headers TST-105-04-T-D-RA

Description
Samtec TST-105-04-T-D-RA PCB Header
Request a Quote Datasheet
Description
Samtec TST-105-04-T-D-RA PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2001663 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001663
PCB Headers 2001663
Samtec TST-105-04-T-D-RA PCB Header

Samtec TST-105-04-T-D-RA PCB Header

Supplier's Site
PCB Headers - 2001662 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001662
PCB Headers 2001662
Samtec TST-105-04-T-D-RA PCB Header

Samtec TST-105-04-T-D-RA PCB Header

Supplier's Site
Header, 2.54Mm, Boxed, 2X5 Position; Connector Systems Samtec - 79P1621 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Boxed, 2X5 Position; Connector Systems Samtec
79P1621
Header, 2.54Mm, Boxed, 2X5 Position; Connector Systems Samtec 79P1621
HEADER, 2.54MM, BOXED, 2X5 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TST Series RoHS Compliant: Yes

HEADER, 2.54MM, BOXED, 2X5 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TST Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2001663 79P1621
Product Name PCB Headers Header, 2.54Mm, Boxed, 2X5 Position; Connector Systems Samtec
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
High Speed ARINC 600: 100 and 150 ohm -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details