CONN HEADER R/A 10POS 2.54MM Product overview: TST-105-04-G-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TST-105-04-G-D-R
Manufacturer: Samtec Inc.
Win Source Part Number: 937802-TST-105-04-G-
Series: Flex Stack, TST
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole, Right Angle 10 position 0.100" (2.54mm)
Package: Tube
Mounting: Through Hole, Right Angle
Family Name: TST-105
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
HEADER, 2.54MM, BOXED, 2X5 POSITION; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 314-TST-105-04-G-D-RA | 937802-TST-105-04-G-D-RA | 46P7049 |
| Product Name | Electronic Connector | Rectangular Connectors - TST-105-04-G-D-RA | Header, 2.54Mm, Boxed, 2X5 Position; Connector Systems Samtec |
| Termination | Solder | Through Hole Right Angle |