Samtec Inc. Header, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec TST-105-02-S-D

Description
HEADER, 10 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TST Series RoHS Compliant: Yes
Description
HEADER, 10 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TST Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec 79P1575 is a double-row header with 10 contacts, designed for through-hole mounting with a pitch spacing of 2.54 mm. It is constructed from black glass-filled polyester for the insulator and features phosphor bronze terminals with optional gold or tin plating. The header has a current rating of 3.4 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C with gold plating, or -55 °C to +105 °C with tin plating. It has an insulation resistance of 5000 MΩ minimum and a dielectric withstanding voltage of 1000 VRMS. The product is RoHS compliant and has a flammability rating of UL 94V-O. This header is suitable for applications requiring reliable electrical connections in various environments.

Datasheet Summary
Powered by GS/AI

The Samtec 79P1575 is a double-row header with 10 contacts, designed for through-hole mounting with a pitch spacing of 2.54 mm. It is constructed from black glass-filled polyester for the insulator and features phosphor bronze terminals with optional gold or tin plating. The header has a current rating of 3.4 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C with gold plating, or -55 °C to +105 °C with tin plating. It has an insulation resistance of 5000 MΩ minimum and a dielectric withstanding voltage of 1000 VRMS. The product is RoHS compliant and has a flammability rating of UL 94V-O. This header is suitable for applications requiring reliable electrical connections in various environments.

Suppliers

Company
Product
Description
Supplier Links
Header, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 79P1575 - Newark, An Avnet Company
Chicago, IL, United States
Header, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
79P1575
Header, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 79P1575
HEADER, 10 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TST Series RoHS Compliant: Yes

HEADER, 10 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TST Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79P1575
Product Name Header, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data