Samtec Inc. Electronic Connector TST-105-02-L-D

Description
CONN HEADER VERT 10POS 2.54MM Product overview: TST-105-02-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TST-105-02-L-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER VERT 10POS 2.54MM Product overview: TST-105-02-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TST-105-02-L-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
314-TST-105-02-L-D
Electronic Connector 314-TST-105-02-L-D
CONN HEADER VERT 10POS 2.54MM Product overview: TST-105-02-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TST-105-02-L-D can be used for catalog matching and distributor lookup.

CONN HEADER VERT 10POS 2.54MM Product overview: TST-105-02-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TST-105-02-L-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - TST-105-02-L-D - 937800-TST-105-02-L-D - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TST-105-02-L-D
937800-TST-105-02-L-D
Rectangular Connectors - TST-105-02-L-D 937800-TST-105-02-L-D
Manufacturer: Samtec Inc. Win Source Part Number: 937800-TST-105-02-L- D Series: Flex Stack, TST Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole 10 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole Family Name: TST-105 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM12290, TST-105-02-L-D-ND

Manufacturer: Samtec Inc.
Win Source Part Number: 937800-TST-105-02-L-D
Series: Flex Stack, TST
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole 10 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole
Family Name: TST-105
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM12290, TST-105-02-L-D-ND

Buy Now Datasheet
Header, 2.54Mm, Boxed, 2X5 Position; Connector Systems Samtec - 79P1569 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Boxed, 2X5 Position; Connector Systems Samtec
79P1569
Header, 2.54Mm, Boxed, 2X5 Position; Connector Systems Samtec 79P1569
HEADER, 2.54MM, BOXED, 2X5 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 2.54MM, BOXED, 2X5 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-TST-105-02-L-D 937800-TST-105-02-L-D 79P1569
Product Name Electronic Connector Rectangular Connectors - TST-105-02-L-D Header, 2.54Mm, Boxed, 2X5 Position; Connector Systems Samtec
Termination Solder Through Hole
Unlock Full Specs
to access all available technical data