Samtec Inc. Conn Shrouded Header HDR 10 POS 2.54mm Solder ST Thru-Hole TST-105-01-L-D-LL

Description
Conn Shrouded Header HDR 10 POS 2.54mm Solder ST Thru-Hole
Datasheet
Description
Conn Shrouded Header HDR 10 POS 2.54mm Solder ST Thru-Hole
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Shrouded Header HDR 10 POS 2.54mm Solder ST Thru-Hole - 680-TST-105-01-L-D-LL - Utmel Electronic Limited
Hong Kong, China
Conn Shrouded Header HDR 10 POS 2.54mm Solder ST Thru-Hole
680-TST-105-01-L-D-LL
Conn Shrouded Header HDR 10 POS 2.54mm Solder ST Thru-Hole 680-TST-105-01-L-D-LL
Conn Shrouded Header HDR 10 POS 2.54mm Solder ST Thru-Hole

Conn Shrouded Header HDR 10 POS 2.54mm Solder ST Thru-Hole

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TST-105-01-L-D-LL
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TST-105-01-L-D-LL
CONN HEADER VERT 10POS 2.54MM

CONN HEADER VERT 10POS 2.54MM

Supplier's Site
Header, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 79P1535 - Newark, An Avnet Company
Chicago, IL, United States
Header, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
79P1535
Header, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 79P1535
HEADER, 10 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TST Series RoHS Compliant: Yes

HEADER, 10 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TST Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 680-TST-105-01-L-D-LL TST-105-01-L-D-LL 79P1535
Product Name Conn Shrouded Header HDR 10 POS 2.54mm Solder ST Thru-Hole Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Geometry Straight; Straight
Termination Kinked Pin, Solder Kinked Pin, Solder Through Hole
Current Rating 3.4 to ? amps 3.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190506 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details