Samtec Inc. Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins TST-102-01-G-D

Description
Manufacturer: Samtec Inc. Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: Flex Stack, TST Package: Bulk Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Row Spacing - Mating: 0.100" (2.54mm) Style: Board to Cable/Wire
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: Flex Stack, TST Package: Bulk Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Row Spacing - Mating: 0.100" (2.54mm) Style: Board to Cable/Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Manufacturer: Samtec Inc. Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: Flex Stack, TST Package: Bulk Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Row Spacing - Mating: 0.100" (2.54mm) Style: Board to Cable/Wire

Manufacturer: Samtec Inc.
Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Series: Flex Stack, TST
Package: Bulk
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Row Spacing - Mating: 0.100" (2.54mm)
Style: Board to Cable/Wire

Buy Now Datasheet
Shrouded Pcb Headers, 0.100 Pitch Samtec - 79P1420 - Newark, An Avnet Company
Chicago, IL, United States
Shrouded Pcb Headers, 0.100 Pitch Samtec
79P1420
Shrouded Pcb Headers, 0.100 Pitch Samtec 79P1420
Shrouded PCB Headers, 0.100" pitch

Shrouded PCB Headers, 0.100" pitch

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 79P1420
Product Name Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Shrouded Pcb Headers, 0.100 Pitch Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

72X Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
Backplane Conn, R/a Hdr, 54P, Press Fit; Product Range Amphenol Communications Solutions - 54AH4416 - Newark, An Avnet Company
Specs
Product Type IC Headers
Mounting Press-fit / Solderless Technology; Press Fit
Number of Contacts 54
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details