Samtec Inc. Header, 2.54Mm, Shrouded, 2X35 Position; Connector Systems Samtec TSSH-135-01-L-DV

Description
HEADER, 2.54MM, SHROUDED, 2X35 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Surface Mount; Product Range:TSSH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, SHROUDED, 2X35 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Surface Mount; Product Range:TSSH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Shrouded, 2X35 Position; Connector Systems Samtec - 79P1380 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Shrouded, 2X35 Position; Connector Systems Samtec
79P1380
Header, 2.54Mm, Shrouded, 2X35 Position; Connector Systems Samtec 79P1380
HEADER, 2.54MM, SHROUDED, 2X35 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Surface Mount; Product Range:TSSH Series RoHS Compliant: Yes

HEADER, 2.54MM, SHROUDED, 2X35 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Surface Mount; Product Range:TSSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79P1380
Product Name Header, 2.54Mm, Shrouded, 2X35 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190631 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 77 Degrees
Termination Crimp
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Cable Connectors - NCK-MG-T50P-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details