Samtec Inc. Header, 2.54Mm, Shrouded, 2X20 Position; Connector Systems Samtec TSSH-120-01-L-DV-LC

Description
HEADER, 2.54MM, SHROUDED, 2X20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TSSH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, SHROUDED, 2X20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TSSH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Shrouded, 2X20 Position; Connector Systems Samtec - 79P1124 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Shrouded, 2X20 Position; Connector Systems Samtec
79P1124
Header, 2.54Mm, Shrouded, 2X20 Position; Connector Systems Samtec 79P1124
HEADER, 2.54MM, SHROUDED, 2X20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TSSH Series RoHS Compliant: Yes

HEADER, 2.54MM, SHROUDED, 2X20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TSSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79P1124
Product Name Header, 2.54Mm, Shrouded, 2X20 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data