Samtec Inc. Header, 2.54Mm, Shrouded, 2X15 Position; Connector Systems Samtec TSSH-115-01-L-DV-A

Description
HEADER, 2.54MM, SHROUDED, 2X15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:TSSH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, SHROUDED, 2X15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:TSSH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Shrouded, 2X15 Position; Connector Systems Samtec - 79P1013 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Shrouded, 2X15 Position; Connector Systems Samtec
79P1013
Header, 2.54Mm, Shrouded, 2X15 Position; Connector Systems Samtec 79P1013
HEADER, 2.54MM, SHROUDED, 2X15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:TSSH Series RoHS Compliant: Yes

HEADER, 2.54MM, SHROUDED, 2X15 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:TSSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79P1013
Product Name Header, 2.54Mm, Shrouded, 2X15 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers